The Type 225P Orange Drop® series consists of radial-lead polyester film/foil capacitors with capacitance values from 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and tolerances of ±5%, ±10%, or ±20%. The capacitors feature non-inductively wound extended aluminum foil construction, conformal orange flame-retardant epoxy coating meeting UL94V-0, and tinned copper-clad steel leads with a diameter of 0.032 inch. The standard operating temperature range is -55°C to +85°C at full voltage, with derating to 70% of rated voltage at +105°C and 50% at +125°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C and 25,000 MΩ-µF for capacitances above 0.25 µF at +25°C. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Dimensions vary with capacitance and voltage rating, with maximum length, thickness, and height specified in the standard sizes table.
10000pF Film Capacitor 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10391WA2 | 225P10391WA2-ND | 2002-225P10391WA2 | 225P10391WA2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |