The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C, decreasing for higher capacitance. The case dimensions for the 0.033 µF variant are a maximum length of 17.8 mm, thickness of 6.9 mm, and height of 9.4 mm, with tinned copper-clad steel leads of 0.8 mm diameter. The part is designed for commercial and industrial applications including power supplies, instrumentation, and audio amplifiers.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |