The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction, rated for 100 to 600 volts DC and operating from -55°C to +85°C at full voltage. It features a conformal coating of flame-retardant orange epoxy meeting UL94V-0, with capacitance values from 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The case dimensions for the 0.082 µF variant are 0.70 inches maximum length, 0.40 inches maximum thickness, and 0.55 inches maximum height, with tinned copper-clad steel leads of 0.032 inch diameter. Voltage derating applies at higher temperatures: 70% at +105°C and 50% at +125°C. Insulation resistance is 250 M-µF for capacitances greater than 0.17 µF at +105°C. The part number 225P82391WA2 corresponds to a variant within this series, though specific attributes beyond the base design are not uniquely detailed for this exact suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |