Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 250V
Voltage Rating - DC: 125 V
Dielectric Material: Polypropylene (PP)
Operating Temperature: -40°C ~ 85°C
Orange Drop, Polyester Film/Foil Capacitors
Cap Film 0.022uF 200V PET 10% (20.3 X 6.4 X 14.7mm) Radial Wound 9.5mm 85°C Product overview: 225P22392XD3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 200V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-225P22392XD3 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.022µF Film Capacitor 140V 200V Polyester Radial
CAP FILM 0.022UF 10% 200VDC RAD
| Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-225P22392XD3 | 62-225P22392XD3 | 225P22392XD3 | 338-3414-ND | 225P22392XD3 | |
| Product Name | Connectors,Interconnects | Film Capacitors | 0.022uF 200V Capacitor | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 125 volts | 200 volts | 200 volts | |||
| WVAC | 250 volts | 200 volts | 140 volts | 140 volts | ||
| Packing Method | Bulk; Bulk | Bag | Bulk | Bulk; Bulk |