The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductively wound extended foil construction, designed for operation up to 600 V DC and temperatures from -55°C to +85°C, with derating at higher temperatures. It has a capacitance range of 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and a maximum dissipation factor of 0.75% at 1 kHz and +25°C. Encapsulated in flame-retardant orange epoxy meeting UL94V-0, it features tinned copper-clad steel leads of 0.032 inch diameter. For the 225P22291W variant, the maximum dimensions are 0.70 inch (17.8 mm) in length, 0.25 inch (6.4 mm) in thickness, and 0.35 inch (8.9 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |