The 225BPA050M is a bipolar aluminum electrolytic capacitor designed for audio coupling and crossover networks, with a rated voltage of 50 WVDC and a capacitance of 2.2 µF. It has an ESR of 105.5 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 30 mA at 120 Hz and +85°C. The capacitor measures 6.3 mm in diameter and 16 mm in length. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, with capacitance change under 20% and dissipation factor within 200% of specified maximum. Leakage current is limited to 0.03CV or 3 µA, whichever is greater. The case is axial leaded.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225BPA050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |