Cornell Dubilier Film Paper Film Capacitors 225MWR050K

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 804 mΩ Diameter: 9mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 804 mΩ Diameter: 9mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC and 30 VAC, with a capacitance of 2.2 µF and a capacitance tolerance of ±10%. It has a maximum dv/dt of 9 V/µs, a diameter of 9 mm, and a length of 14.5 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and the leads are lead-free tinned. Insulation resistance is 15,000 MΩ·µF for capacitances greater than 0.33 µF at 50 VDC. Self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 225MWR050K is a metallized polyester axial lead capacitor rated for 50 VDC and 30 VAC, with a capacitance of 2.2 µF and a capacitance tolerance of ±10%. It has a maximum dv/dt of 9 V/µs, a diameter of 9 mm, and a length of 14.5 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills, and the leads are lead-free tinned. Insulation resistance is 15,000 MΩ·µF for capacitances greater than 0.33 µF at 50 VDC. Self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225MWR050K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225MWR050K
Film Paper Film Capacitors 225MWR050K
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 804 mΩ Diameter: 9mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 50V
  • Voltage AC: 30V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 9
  • RMS Current: —
  • ESR: 804 mΩ
  • Diameter: 9mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-225MWR050K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-225MWR050K
Film Capacitors 2002-225MWR050K
Metallized Polyester Film Capacitors 225µF 50V

Metallized Polyester Film Capacitors 225µF 50V

Supplier's Site Datasheet
Film Capacitors - 1572-1092-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1092-ND
Film Capacitors 1572-1092-ND
2.2µF Film Capacitor 50V Polyester, Metallized Axial

2.2µF Film Capacitor 50V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 225MWR050K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
225MWR050K
Capacitors - Film Capacitors 225MWR050K
CAP FILM 2.2UF 10% 50VDC AXIAL

CAP FILM 2.2UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225MWR050K 2002-225MWR050K 1572-1092-ND 225MWR050K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 2.2 microF 225 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163U040BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers