The Type 225P Orange Drop polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductive extended foil construction, rated for 200 VDC and a capacitance of 0.0027 µF with ±10% tolerance. It measures 0.80 inches (20.3 mm) in length, 0.25 inches (6.4 mm) in thickness, and 0.55 inches (14.0 mm) in height. The part features tinned copper-clad steel leads, conformal orange flame-retardant epoxy encapsulation meeting UL94V-0, and operates at full voltage from -55°C to +85°C. Voltage derating applies at higher temperatures: 70% at +105°C and 50% at +125°C. The insulation resistance is 1,500 MΩ·µF at +105°C for capacitances greater than 0.17 µF, and the dissipation factor is 0.75% maximum at 1 kHz and +25°C. It meets humidity, lead bend, and DC voltage life test requirements as specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P27291WD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |