The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derating to 70% of rated voltage at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dielectric withstand voltage is 250% of the rated voltage for 5 seconds. The part is encapsulated in orange, flame-retardant epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. For the 225P15291W variant, maximum dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, and 0.35 inch (8.9 mm) height, with a 100 VDC rating and 0.0015 µF capacitance. The part number suffixes indicate terminal style and lead length; the 'F1' suffix to 225P15291W corresponds to a hairpin crimp terminal and custom lead length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P15291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |