Cornell Dubilier Film Paper Film Capacitors 225PSB700K2J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB700K2J is a radial lead, high-current, low-ESR film capacitor with a rated voltage of 700 VDC, capacitance of 2.2 µF, and maximum dv/dt of 600 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 100 kHz and +70°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C for PSB series, with insulation resistance exceeding 30 GΩ·µF at 25°C and dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 60 seconds. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 225PSB700K2J is a radial lead, high-current, low-ESR film capacitor with a rated voltage of 700 VDC, capacitance of 2.2 µF, and maximum dv/dt of 600 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A at 100 kHz and +70°C. The capacitor measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C for PSB series, with insulation resistance exceeding 30 GΩ·µF at 25°C and dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 60 seconds. Capacitance tolerance is ±10% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB700K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB700K2J
Film Paper Film Capacitors 225PSB700K2J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 3.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB700K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB700K2J
Capacitors - Film Capacitors 225PSB700K2J
CAP FILM 2.2UF 10% 700VDC RADIAL

CAP FILM 2.2UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB700K2J 225PSB700K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PMB850K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 104MPW400K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers