The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal coating of orange flame-retardant epoxy meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitor has a maximum dissipation factor of 0.75% at 1 kHz and +25°C, and voltage ratings from 100 to 600 VDC. The part is encapsulated and features tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. Lead configuration and length vary by variant, but the 225P series uses a pressed profile with extended foil construction. All variants share the same dielectric material and assurance of insulation resistance and voltage withstand per specified tests.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |