Cornell Dubilier Film Paper Film Capacitors 224RSB202K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 8.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 8.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224RSB202K2H is a radial lead film capacitor with a DC voltage rating of 2000 V, a capacitance of 0.22 µF, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 1900 V/µs, an ESR of 8.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 11 A at +70°C. The unit measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with lead spacing of 27.5 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with internal series connections and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor is rated for 285 failure quota per billion component hours, with a life expectancy of 30,000 hours at AC voltage.

Datasheet Summary
Powered by GS/AI

The 224RSB202K2H is a radial lead film capacitor with a DC voltage rating of 2000 V, a capacitance of 0.22 µF, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 1900 V/µs, an ESR of 8.1 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 11 A at +70°C. The unit measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with lead spacing of 27.5 mm and 1.2 mm lead diameter. The construction uses double metallized polypropylene film with internal series connections and is coated in a flame-retardant epoxy resin (UL94V-0). The capacitor is rated for 285 failure quota per billion component hours, with a life expectancy of 30,000 hours at AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224RSB202K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224RSB202K2H
Film Paper Film Capacitors 224RSB202K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1900 ESR: 8.1 mΩ RMS Current: — Length: 32mm Height: 33mm Thickness: 18mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 1900
  • ESR: 8.1 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 33mm
  • Thickness: 18mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 224RSB202K2H
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers