Cornell DubilierFilm Paper Film Capacitors225PSB152K6R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: —
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: —
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225PSB152K6R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2.2 µF. It has a maximum dv/dt of 725 V/µs and an RMS ripple current of 2.1 A at 100 kHz and +25°C. The capacitor exhibits a typical ESR of 2.1 mΩ at 100 kHz. Its dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 6 leads. It operates within a temperature range of -40°C to +100°C for PSB ratings, with a dielectric of polypropylene and a flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 225PSB152K6R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC with a capacitance of 2.2 µF. It has a maximum dv/dt of 725 V/µs and an RMS ripple current of 2.1 A at 100 kHz and +25°C. The capacitor exhibits a typical ESR of 2.1 mΩ at 100 kHz. Its dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 6 leads. It operates within a temperature range of -40°C to +100°C for PSB ratings, with a dielectric of polypropylene and a flame-retardant epoxy resin coating (UL94V-0).