Cornell Dubilier Film Paper Film Capacitors 225PSB122K4R

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB122K4R is a radial lead, high current, low ESR film capacitor designed for high pulse applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 2.2 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.4 mΩ at 100 kHz and 25°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a terminal spacing of 20.3 mm and four leads. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 225PSB122K4R is a radial lead, high current, low ESR film capacitor designed for high pulse applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1200 V, a capacitance of 2.2 µF, a maximum dv/dt of 575 V/µs, and a typical ESR of 2.4 mΩ at 100 kHz and 25°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a terminal spacing of 20.3 mm and four leads. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy-coated plastic box (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB122K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB122K4R
Film Paper Film Capacitors 225PSB122K4R
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.4 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.4 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB122K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB122K4R
Capacitors - Film Capacitors 225PSB122K4R
CAP FILM 2.2UF 10% 1.2KVDC RAD

CAP FILM 2.2UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB122K4R 225PSB122K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers