The 225TMA200M is an aluminum electrolytic capacitor rated for 200VDC, with a capacitance of 2.2 µF, a maximum ESR of 150.715 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 17 mA at 120 Hz and +105°C. It has a case size of 6.3 mm diameter by 16 mm length and operates from -40°C to +105°C. The capacitor has a 20% capacitance tolerance and meets the extended life specification of 2000 hours at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2.2µF 200V
CAP ALUM 2.2UF 20% 200V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225TMA200M | 2002-225TMA200M | 225TMA200M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) |