The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The 225P68392XD3 variant has a capacitance of 0.68 µF, a DC voltage rating of 200 V, a maximum length of 1.25 inches (31.8 mm), a maximum width of 0.84 inch (21.3 mm), and a maximum height of 1.14 inches (29.0 mm), with a hockey stick crimp terminal and 1.25 inch minimum lead length.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68392XD3 |
| Product Name | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Capacitance Range | 0.0680 microF |
| Capacitance Tolerance | 10 (+/- %) |