The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated voltages up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C, and insulation resistance varies with capacitance and temperature. The device is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. Dimensions for the 0.0012 µF, ±10% version with straight leads and 1.25 inch minimum length are 0.80 inch length, 0.25 inch thickness, and 0.55 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |