Cornell Dubilier Film Paper Film Capacitors 225MWR100K

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 804 mΩ Diameter: 12mm Length: 29mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 804 mΩ Diameter: 12mm Length: 29mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225MWR100K is a metallized polyester axial lead capacitor rated for 100V DC with a capacitance of 2.2 µF. It has a maximum dv/dt of 2 V/µs, a diameter of 12 mm, and a length of 29 mm, with a lead diameter of 0.8 mm. The operating temperature range is from -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is specified at 15,000 MΩ×µF for voltages above 100V DC and capacitances greater than 0.33 µF. The part meets UL 510 and UL94V0 requirements for coating and end fills. Its leads are lead-free and tinned.

Datasheet Summary
Powered by GS/AI

The 225MWR100K is a metallized polyester axial lead capacitor rated for 100V DC with a capacitance of 2.2 µF. It has a maximum dv/dt of 2 V/µs, a diameter of 12 mm, and a length of 29 mm, with a lead diameter of 0.8 mm. The operating temperature range is from -40°C to +105°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is specified at 15,000 MΩ×µF for voltages above 100V DC and capacitances greater than 0.33 µF. The part meets UL 510 and UL94V0 requirements for coating and end fills. Its leads are lead-free and tinned.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225MWR100K
Film Paper Film Capacitors 225MWR100K
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 804 mΩ Diameter: 12mm Length: 29mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 804 mΩ
  • Diameter: 12mm
  • Length: 29mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-225MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-225MWR100K
Film Capacitors 2002-225MWR100K
Metallized Polyester Film Capacitors 2.2µF 100V

Metallized Polyester Film Capacitors 2.2µF 100V

Supplier's Site Datasheet
Film Capacitors - 225MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
225MWR100K-ND
Film Capacitors 225MWR100K-ND
2.2µF Film Capacitor 63V 100V Polyester, Metallized Axial

2.2µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 225MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
225MWR100K
Capacitors - Film Capacitors 225MWR100K
CAP FILM 2.2UF 10% 100VDC AXIAL

CAP FILM 2.2UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225MWR100K 2002-225MWR100K 225MWR100K-ND 225MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MMR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details