Cornell Dubilier Film Paper Film Capacitors 225RSB122K4R

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225RSB122K4R is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 2.2 µF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 500 V/µs, an ESR of 3.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 22 A at +70°C. It has dimensions of 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four radial leads. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 225RSB122K4R is a radial lead, high-current, low-ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 2.2 µF, and operates within a temperature range of -40°C to +85°C. The part features a maximum dv/dt of 500 V/µs, an ESR of 3.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 22 A at +70°C. It has dimensions of 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and four radial leads. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225RSB122K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225RSB122K4R
Film Paper Film Capacitors 225RSB122K4R
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 500 ESR: 3.7 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 3.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225RSB122K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details