The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and a capacitance tolerance of ±5%, ±10%, or ±20%. The dielectric is polyester film with aluminum foil, enclosed in a flame-retardant orange epoxy coating meeting UL94V-0. The operating temperature range is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Lead wires are tinned copper-clad steel, 0.032 inch (0.8 mm) diameter. For the 0.033 µF part with 100 V DC rating and straight leads, typical dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, and 0.35 inch (8.9 mm) height.
Orange Drop, Polyester Film/Foil Capacitors 0.0033µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300pF Film Capacitor 100V Polyester Radial
CAP FILM 3300PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P33291WD1 | 2002-225P33291WD1 | 225P33291WD1 | 225P33291WD1-ND | 225P33291WD1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF |