The 225PPA850K is an axial lead film capacitor for high-voltage, high-dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 2.2 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor has a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at 70°C under DC voltage. The part uses a double metallized polypropylene film construction with flame-retardant epoxy coating and lead-free tin-plated copper leads. Its dimensions are 30.5 mm in diameter and 55 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPA850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |