The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The specified part 225P33391WA1 corresponds to a 0.033 µF capacitor with ±10% tolerance, 100 VDC rating, straight leads, and a case size of 0.70 in (17.8 mm) length, 0.27 in (6.9 mm) width, and 0.37 in (9.4 mm) height. Dissipation factor is 0.75% maximum at 1 kHz and 25°C. Insulation resistance is 1,500 MΩ·µF at +85°C for capacitances above 0.15 µF. The lead wire is tinned copper-clad steel, 0.032 in (0.8 mm) in diameter, #20 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |