The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It offers capacitance values from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0 and uses tinned copper-clad steel leads with a diameter of 0.8 mm. The specific variant 225P47291W has a maximum length of 17.8 mm, thickness of 6.4 mm, and height of 8.9 mm, suitable for 0.0047 µF at 100 VDC with ±10% tolerance and straight leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |