The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction. It is available in capacitance values from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. Operating temperature range is -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. The part features a conformal orange flame-retardant epoxy coating meeting UL94V-0. The case dimensions for the 0.033 µF variant are maximum length 0.70 in (17.8 mm), maximum thickness 0.25 in (6.4 mm), and maximum height 0.35 in (8.9 mm), with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The insulation resistance is 1,500 MΩ·µF at +85°C for capacitances greater than 0.15 µF. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |