The 225PMB850K#P0 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 42.5 mm x 45 mm x 33 mm dimensions, supporting 22 µF capacitance with ±10% tolerance, and designed for operation up to +100°C under voltage and current derating. It features flame-retardant epoxy-coated plastic housing (UL94V-0), lead-free tinned copper leads, self-inductance under 1 nH per mm of lead spacing, and dielectric strength of 160% of rated DC voltage for 60 seconds or 3 kVAC for 60 seconds. It meets a life expectancy of 30,000 hours at rated AC voltage and has an insulation resistance of at least 30 GΩ × µF at 25°C. The part is intended for use in inverters, converters, UPS, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PMB850K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |