The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductive construction, rated for operation from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0. For the 0.0018 µF, 100 VDC variant, dimensions are 0.70 inch (17.8 mm) length, 0.25 inch (6.4 mm) thickness, and 0.35 inch (8.9 mm) height. The lead is tinned copper-clad steel, 0.032 inch (0.8 mm) diameter. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |