The 225RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and a capacitance of 2.2 µF. It operates within a temperature range of -40°C to +85°C, features flame-retardant epoxy-coated packaging (UL94V-0), and has lead-free tinned copper leads. Its case dimensions are 42.5 mm × 45 mm × 33 mm, and it includes internal series connections with a dielectric strength of 3 kVAC between terminals and case. The part meets RMB series thermal and voltage derating requirements, with a maximum dissipation factor of 0.09% at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ·µF. Life expectancy is 30,000 hours at operating AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |