The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. It has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The 0.033 µF, ±10% variant has a maximum length of 0.70 inch, maximum thickness of 0.27 inch, and maximum height of 0.37 inch. Tinned copper-clad steel leads of 0.032 inch diameter are used.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |