The Type 225P Orange Drop® capacitor is a radial-lead, non-inductive polyester film/foil capacitor with capacitance from 0.001 to 1.0 µF and voltage ratings from 100 to 600 V DC. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance tolerances are ±5%, ±10%, or ±20%, and dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C, decreasing with capacitance and temperature. The part 225P10392XA3 is a 0.01 µF, 200 V DC unit with ±10% tolerance, case code 2X, and 1.25 inch minimum lead length. Its dimensions are 0.80 inch (20.3 mm) length, 0.25 inch (6.4 mm) thickness, and 0.58 inch (14.7 mm) height. The housing is conformal orange flame-retardant epoxy meeting UL94V-0, with tinned copper-clad steel leads (0.032 inch diameter).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000pF Film Capacitor 200V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
CAP FILM 10000PF 10% 200VDC RAD
CAP FILM 10000PF 10% 200VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10392XA3 | 225P10392XA3 | 225P10392XA3-ND | 2002-225P10392XA3 | 225P10392XA3 | 225P10392XA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |