The Type 225P series consists of radial-lead, non-inductive polyester film/foil capacitors with a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 V DC, and tolerances of ±5%, ±10%, or ±20%. The dissipation factor is 0.75% maximum at 1 kHz and 25°C. The operating temperature range is -55°C to +85°C at full voltage, with derating to 70% of rated voltage at +105°C and 50% at +125°C. Units are encapsulated in conformal orange flame-retardant epoxy meeting UL94V-0. For a .1 µF, 100 V DC part, the dimensions are 0.70 in length, 0.25 in thickness, and 0.35 in height, with tinned copper-clad steel leads of 0.032 in diameter.
0.1µF Film Capacitor 100V Polyester Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
CAP FILM 0.1UF 10% 100VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10491WA3 | 225P10491WA3-ND | 225P10491WA3 | 2002-225P10491WA3 | 225P10491WA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |