The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings range from 100 to 600 V DC. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 1,500 MΩ·µF for capacitances greater than 0.17 µF at +105°C. The case measures 0.70 in (17.8 mm) in length, 0.34 in (8.6 mm) in thickness, and 0.49 in (12.4 mm) in height. Lead wires are tinned copper-clad steel, 0.032 in (0.8 mm) in diameter, with a standard length of 0.250 in (6.4 mm) ± 0.030 in (0.8 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |