The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal coating of orange flame-retardant epoxy that meets UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. Voltage ratings range from 100 to 600 VDC. For the 225P68291W variant, maximum dimensions are 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with .032 in (0.8 mm) diameter tinned copper-clad steel leads. The part has a DC withstanding voltage of 250% of the rated voltage for 5 seconds. The exact part number 225P68291WF3 is not listed, but the base part 225P68291W is, confirming the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |