Cornell DubilierFilm Paper Film Capacitors225RSB700K2J
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4.6 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 455
ESR: 4.6 mΩ
RMS Current: —
Length: 43mm
Height: 30mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB700K2J is a radial lead film capacitor rated for 700 VDC, with a capacitance of 2.2 µF and a capacitance tolerance of ±10%. It operates from -40°C to +85°C and has a maximum dv/dt of 455 V/µs, an ESR of 4.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 13.5 A. The package dimensions are 42.5 mm × 30 mm × 22 mm with a lead spacing of 37.5 mm and 0.8 mm lead diameter. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 225RSB700K2J is a radial lead film capacitor rated for 700 VDC, with a capacitance of 2.2 µF and a capacitance tolerance of ±10%. It operates from -40°C to +85°C and has a maximum dv/dt of 455 V/µs, an ESR of 4.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 13.5 A. The package dimensions are 42.5 mm × 30 mm × 22 mm with a lead spacing of 37.5 mm and 0.8 mm lead diameter. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads.