Cornell Dubilier Film Paper Film Capacitors 225P33391WD3

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, operates from -55°C to +85°C at full voltage, and supports voltage derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. For 225P33391W, the maximum dimensions are 0.70 in (17.8 mm) in length, 0.27 in (6.9 mm) in thickness, and 0.37 in (9.4 mm) in height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The D3 suffix indicates a lead length of 1.250 in (32 mm) minimum.

Datasheet Summary
Powered by GS/AI

The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, operates from -55°C to +85°C at full voltage, and supports voltage derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 VDC. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. For 225P33391W, the maximum dimensions are 0.70 in (17.8 mm) in length, 0.27 in (6.9 mm) in thickness, and 0.37 in (9.4 mm) in height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The D3 suffix indicates a lead length of 1.250 in (32 mm) minimum.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225P33391WD3 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225P33391WD3
Film Paper Film Capacitors 225P33391WD3
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitor - 225P33391WD3 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
225P33391WD3
Film Capacitor 225P33391WD3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-225P33391WD3
Orange Drop, Polyester Film/Foil Capacitors

Orange Drop, Polyester Film/Foil Capacitors

Supplier's Site Datasheet
Film Capacitors - 338-3401-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3401-ND
Film Capacitors 338-3401-ND
0.033µF Film Capacitor 70V 100V Polyester Radial

0.033µF Film Capacitor 70V 100V Polyester Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 225P33391WD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
225P33391WD3
Capacitors - Film Capacitors 225P33391WD3
CAP FILM 0.033UF 10% 100VDC RAD

CAP FILM 0.033UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 225P33391WD3 225P33391WD3 2002-225P33391WD3 338-3401-ND 225P33391WD3
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature 55 to 125 C (131 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1572-1264-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
4 suppliers
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers