The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductive extended foil construction, rated for 100 to 600 volts DC and operating temperatures from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. It has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The unit features a conformal orange flame-retardant epoxy coating meeting UL94V-0 and tinned copper-clad steel leads 0.032 inch in diameter. For the 0.22 µF, ±10% variant with D3 terminal and 1.25 inch leads, dimensions are 1.25 inches in length, 0.46 inches in width, and 0.70 inches in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22491XA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |