The 225PPS850K is an axial lead, metallized film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a surge voltage of 1300 V, and an AC voltage rating of 500 V. The capacitance is 2.2 µF with a tolerance of ±10% at 1 kHz and 25°C. It exhibits a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. The operating temperature range is -40°C to +85°C, with a life expectancy of 100,000 hours at 70°C and rated DC voltage. The capacitor is constructed with polypropylene dielectric, flame-retardant polyester tape wrap, and epoxy resin end fill, and features lead-free tinned copper leads. Its dimensions are 30 mm in diameter by 46 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |