Cornell Dubilier Aluminum Electrolytic 225NPS035M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225NPS035M is a non-polar aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 2.2 µF and a maximum ESR of 105.5 Ω at 120 Hz and 20°C. It supports a ripple current of 8.4 mA at 85°C and measures 4 mm in diameter and 5.4 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets load life requirements of 2000 hours at 85°C with rated voltage and shelf life of 1000 hours at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 225NPS035M is a non-polar aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 2.2 µF and a maximum ESR of 105.5 Ω at 120 Hz and 20°C. It supports a ripple current of 8.4 mA at 85°C and measures 4 mm in diameter and 5.4 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets load life requirements of 2000 hours at 85°C with rated voltage and shelf life of 1000 hours at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
225NPS035M
Aluminum Electrolytic 225NPS035M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-225NPS035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-225NPS035M
Aluminum Electrolytic Capacitors 2002-225NPS035M
Aluminum Electrolytic Capacitors, +85 °C Bi-Polar Surface Mount

Aluminum Electrolytic Capacitors, +85 °C Bi-Polar Surface Mount

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 225NPS035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
225NPS035M-ND
Aluminum Electrolytic Capacitors 225NPS035M-ND
2.2µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 105.5Ohm @ 120Hz 2000 Hrs @ 85°C

2.2µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 105.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 225NPS035M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
225NPS035M
Capacitors - Aluminum Electrolytic Capacitors 225NPS035M
CAP ALUM 2.2UF 20% 35V SMD

CAP ALUM 2.2UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225NPS035M 2002-225NPS035M 225NPS035M-ND 225NPS035M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-4196-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers