Cornell Dubilier Film Paper Film Capacitors 225PSB850K4J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225PSB850K4J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 850 V, capacitance of 2.2 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +25°C. It has an ESR of 2.1 mΩ at 100 kHz and +25°C, with dimensions of 42.5 mm x 45 mm x 30 mm and a lead spacing of 20.3 mm. The capacitor uses double metallized polypropylene film with flame retardant epoxy resin coating (UL94V-0), tinned copper leads, and operates from -40°C to +100°C with a capacitance tolerance of ±10%. It features a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 225PSB850K4J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 850 V, capacitance of 2.2 µF, and a maximum RMS ripple current of 27 A at 100 kHz and +25°C. It has an ESR of 2.1 mΩ at 100 kHz and +25°C, with dimensions of 42.5 mm x 45 mm x 30 mm and a lead spacing of 20.3 mm. The capacitor uses double metallized polypropylene film with flame retardant epoxy resin coating (UL94V-0), tinned copper leads, and operates from -40°C to +100°C with a capacitance tolerance of ±10%. It features a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB850K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB850K4J
Film Paper Film Capacitors 225PSB850K4J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB850K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB850K4J
Capacitors - Film Capacitors 225PSB850K4J
CAP FILM 2.2UF 10% 850VDC RADIAL

CAP FILM 2.2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB850K4J 225PSB850K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 2002-105PMB122KAP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details