The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The part 225P82391W, which matches the base of 225P82391WA1, has a maximum length of 0.70 in (17.8 mm), thickness of 0.40 in (10.2 mm), and height of 0.55 in (14.0 mm), with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. Dissipation factor is 0.75% max at 1 kHz and +25°C. Insulation resistance is 250 MΩ-µF for capacitances exceeding 0.17 µF at +105°C. It meets DC voltage life, humidity, and lead bend tests as specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |