The 225PMB122K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC, and capacitance of 2.2 µF. It features flame-retardant plastic box packaging with epoxy resin (UL94V-0), lead-free tinned copper leads, and a physical dimension of 57.5 mm x 50 mm x 35 mm. The capacitor has a dissipation factor of 0.09% at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. Operating temperature range is -40°C to +100°C for PMB variants, with voltage derating required above 85°C. Capacitance tolerance is ±10% at 1 kHz, and life expectancy is 100,000 hours at WVDC. Dielectric strength is 160% of rated DC voltage for 60 seconds or 3 kVAC for 60 seconds between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |