The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, designed for operation up to +125°C with voltage derating. It has a capacitance range of 0.001 to 1.0 µF, voltage ratings from 100 to 600 VDC, and tolerances of ±5%, ±10%, or ±20%. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0, and operates from -55°C to +85°C at full voltage. Lead wires are tinned copper-clad steel, 0.032 inches in diameter. For the 0.033 µF variant at 100 VDC with ±10% tolerance and straight leads, dimensions are 0.70 inches maximum length, 0.25 inches maximum thickness, and 0.35 inches maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33291WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |