Cornell DubilierFilm Paper Film Capacitors225RSB202K6R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 725
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB202K6R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits, with a DC voltage rating of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 2.2 µF, a maximum dv/dt of 725 V/µs, and an ESR of 3 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 55 mm in height, and 40 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features six radial leads and uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 225RSB202K6R is a radial lead film capacitor designed for high current and low ESR applications in power semiconductor circuits, with a DC voltage rating of 2000 V and an operating temperature range of -40°C to +85°C. It has a capacitance of 2.2 µF, a maximum dv/dt of 725 V/µs, and an ESR of 3 mΩ at 100 kHz and +25°C. The capacitor measures 57.5 mm in length, 55 mm in height, and 40 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features six radial leads and uses double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0).