Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
CAP FILM 2.2UF 10% 250VDC RADIAL
FILM CAPACITOR, 2.2UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225MSR250K | 225MSR250K | 84M4554 | 70112012 |
| Product Name | GENERAL PURPOSE FILM Capacitors | Film Capacitors | Film Capacitor, 2.2Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor | Capacitor;Polyester Metallized;Cap 2.2 uF;Tol 10%;Vol-Rtg 250 VDC;Radial |
| Technology | Film Capacitors | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester | ||
| Capacitance Range | 2.2 microF | 2.2 microF |