The 225PPS122K is an axial lead metallized polypropylene film capacitor for high dv/dt applications such as inverters and switching power supplies. It has a DC voltage rating of 1200 V and a surge voltage of 1750 V. Capacitance is 2.2 µF with ±10% tolerance at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 100 kHz and 25°C, with an ESR of 3.4 mΩ. Dimensions are 30.5 mm in diameter by 55 mm in length. The operating temperature range is -40°C to +85°C. Dissipation factor is ≤0.0001 at 1 kHz and 25°C. Insulation resistance is ≥30000 MΩ·µF. The capacitor uses flame-retardant polyester tape and epoxy resin coating with lead-free tinned copper leads. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |