The 225RMB122K# is a metallized polypropylene power semiconductor snubber capacitor rated for 1200 VDC, with a capacitance of 2.2 µF, designed for direct mounting with lug terminals. It operates within a temperature range of -40°C to +85°C and features flame-retardant epoxy-coated packaging (UL94V-0) with lead-free tinned copper leads. The capacitor has a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C, a dissipation factor of less than 0.09% at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. Its dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness. Life expectancy is 30,000 hours at rated AC voltage, with a capacitance change of less than 3% over lifetime. Insulation resistance is 30 GΩ·µF at 25°C with 100 VDC applied.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |