Cornell Dubilier Film Paper Film Capacitors 224PSB850K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 6.4 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 6.4 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB850K2H is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a capacitance of 0.22 µF, a DC voltage rating of 850 V, and a maximum dv/dt of 1120 V/µs. The capacitor exhibits a typical ESR of 6.4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 8 A at +70°C. Its physical dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1 mm. The device features a dielectric of double metallized polypropylene, a flame-retardant epoxy-coated plastic box (UL94V-0), and lead-free tinned copper terminals. The operating temperature range is -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB850K2H is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuit protection in applications such as induction heaters and switching power supplies. It has a capacitance of 0.22 µF, a DC voltage rating of 850 V, and a maximum dv/dt of 1120 V/µs. The capacitor exhibits a typical ESR of 6.4 mΩ at 100 kHz and 25°C, with a maximum RMS ripple current of 8 A at +70°C. Its physical dimensions are 32 mm in length, 22 mm in height, and 13 mm in thickness, with a lead spacing of 27.5 mm and lead diameter of 1 mm. The device features a dielectric of double metallized polypropylene, a flame-retardant epoxy-coated plastic box (UL94V-0), and lead-free tinned copper terminals. The operating temperature range is -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB850K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB850K2H
Film Paper Film Capacitors 224PSB850K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 6.4 mΩ RMS Current: — Length: 32mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1120
  • ESR: 6.4 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB850K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB850K2H
Capacitors - Film Capacitors 224PSB850K2H
CAP FILM 0.22UF 10% 850VDC RAD

CAP FILM 0.22UF 10% 850VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB850K2H 224PSB850K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details