Cornell Dubilier Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Power Film Ac Applications / Resonant Capacitors / Rectangular Hc | |
| Power Film Dc Applications / Snubber Capacitors / Igbt Mount | |
| Radial 5 | |
| For New Design: Yes Capacitance: 1.7 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: — RMS Current: — Length: 58mm Height: 57.5mm Thickness:... | |
| For New Design: Yes Capacitance: 1.7 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 57.5mm... |
| << Prev | Next >> |