Cornell Dubilier Film Paper Film Capacitors 225PSB850K6J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSB_RSB series consists of radial lead, high current, low ESR film capacitors with polypropylene dielectric and flame retardant epoxy encapsulation (UL94V-0), designed for high pulse and rms current applications such as induction heaters and switching power supplies. Capacitors in this series operate within a temperature range of -40°C to +100°C for PSB models and feature a capacitance tolerance of ±10% at 1 kHz and 25°C, a self-inductance of less than 1 nH per mm of lead spacing, and a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. They are constructed with double metallized film and internal series connections and have lead-free tinned copper terminals. Life expectancy is 100,000 hours at WVDC and 30,000 hours at VAC, with a failure quota of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The PSB_RSB series consists of radial lead, high current, low ESR film capacitors with polypropylene dielectric and flame retardant epoxy encapsulation (UL94V-0), designed for high pulse and rms current applications such as induction heaters and switching power supplies. Capacitors in this series operate within a temperature range of -40°C to +100°C for PSB models and feature a capacitance tolerance of ±10% at 1 kHz and 25°C, a self-inductance of less than 1 nH per mm of lead spacing, and a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. They are constructed with double metallized film and internal series connections and have lead-free tinned copper terminals. Life expectancy is 100,000 hours at WVDC and 30,000 hours at VAC, with a failure quota of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225PSB850K6J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225PSB850K6J
Film Paper Film Capacitors 225PSB850K6J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 225PSB850K6J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225PSB850K6J
Capacitors - Film Capacitors 225PSB850K6J
CAP FILM 2.2UF 10% 850VDC RADIAL

CAP FILM 2.2UF 10% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 225PSB850K6J 225PSB850K6J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers