The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductive extended foil construction, rated for 100-600 V DC and capacitances from 0.001 to 1.0 µF. For 225P22391WF2, capacitance is 0.022 µF at 100 V DC with ±5% tolerance. Dimensions are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height. It uses tinned copper-clad steel leads, #20 AWG, with straight terminations and a 0.250 in (6.4 mm) length. Operating temperature range is -55°C to +85°C at full voltage; derating to 70% at +105°C and 50% at +125°C is required. Encapsulated in flame-retardant orange epoxy meeting UL94V-0. Dissipation factor is 0.75% max at 1 kHz and +25°C. Insulation resistance is 1.5 GΩ·µF for C ≤ 0.17 µF at +105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |