Cornell Dubilier Aluminum Electrolytic Capacitors 225TXK450MFH

Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 150.715Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 150.715Ohm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 225TXK450MFH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
225TXK450MFH-ND
Aluminum Electrolytic Capacitors 225TXK450MFH-ND
2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 150.715Ohm @ 120Hz 5000 Hrs @ 105°C

2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 150.715Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-225TXK450MFH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-225TXK450MFH
Aluminum Electrolytic Capacitors 2002-225TXK450MFH
Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 2.2µF 450V

Aluminum Electrolytic Capacitors, +105 °C Long Life, Radial Lead 2.2µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 225TXK450MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
225TXK450MFH
Aluminum Electrolytic Capacitor 225TXK450MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 225TXK450MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
225TXK450MFH
Capacitors - Aluminum Electrolytic Capacitors 225TXK450MFH
CAP ALUM 2.2UF 20% 450V RADIAL

CAP ALUM 2.2UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225TXK450MFH-ND 2002-225TXK450MFH 225TXK450MFH 225TXK450MFH
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details